The MCS 19 PI 1241.2857 is a momentary action metal switch with point illumination in yellow, featuring a zinc die-cast housing with nickel plating and a stainless steel actuator. It uses pins with soldering aid for connection, has a switching voltage range of 4 VDC to 48 VDC, and a maximum switching current of 125 mA at a rated switching capacity of 1.2 W. The actuating force is 3.7 N with a travel of 0.4 mm, and it is rated for 1 million operations. The switch meets IP65 protection for the front side contact area, operates between -20 °C and +60 °C, and complies with the EMC directive 2004/108/EWG. It is housed in a 22 mm diameter assembly with an M19x0.75 mounting thread.
MCS19 Switch MO NO 125mA PI 0YL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50H2323 |
| Product Name | Mcs19 Switch Mo No 125Ma Pi 0Yl Schurter |