The MCS 19 is a momentary metal switch with a zinc die-cast housing and nickel plating, and a stainless steel actuator, designed for applications requiring high durability and IP65 front-side protection. It has pin connections with clip for pins, a switching voltage of up to 24 VDC, and a maximum switching current of 80 mA, with a rated switching capacity of 0.36 W. It operates reliably at 1 million actuations, with an actuating force of 3.7 N and travel of 0.4 mm. The switch meets EMC directive 2004/108/EWG and has an operating temperature range of -20 to +60 °C. The part number 1241.2812 corresponds to the clip-for-pins variant with gold-plated contacts, non-illuminated and without lettering.
MCS19 Switch MO NO 80mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C4670 |
| Product Name | Mcs19 Switch Mo No 80Ma Schurter |