The MCS 19 is a momentary metal switch with a 19 mm threaded mounting body and pin connections, designed for panel mounting in indoor or harsh environments. It features a stainless steel actuator and housing, with a zinc die-cast body nickel-plated, and uses silver contacts. The switch has a switching voltage rating of up to 48 VDC at 125 mA and operates with a 0.4 mm travel, 3.7 N actuating force, and 1 million cycle lifetime. It meets IP 65 ingress protection on the front side and operates from -20 to +60 °C. The version 1241.2807 is supplied with a clip for pins and includes a plastic nut and sealing ring. It carries CE EMC directive 2004/108/EWG compliance and supports soldering at 260 °C for 2 seconds. The product is ESD-safe packaged and supplied in quantities of 20 per box.
MCS19 Switch MO NO 125mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67M8896 |
| Product Name | Mcs19 Switch Mo No 125Ma Schurter |