The Switch, Vandal Resistant, SPST, 125mA from the Schurter MCS series features a momentary action design suitable for various applications. It operates at a maximum switching voltage of 48 VDC and a current of 125 mA, with a rated switching capacity of 1.2 W. The switch is constructed from durable materials, including zinc die-cast with nickel plating or stainless steel, making it suitable for both indoor and outdoor use, particularly in harsh environments. This switch has a mechanical lifetime of 1 million actuations and offers an actuating force of 3.7 N with a travel distance of 0.4 mm. It is rated for IP 65 protection on the front side, ensuring resistance to dust and water. The switch can be customized with various colors and optional point illumination, as well as laser lettering for enhanced usability. It is designed for easy installation with pin connections and is compliant with relevant EMC directives.
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
SWITCH PUSH SPST-NO 125MA 48V
Pushbutton Switches MCS19 SWITCH METALIC SOLDERING
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3683-ND | 1241.2801 | 1241.2801 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |