Allen-Bradley / Rockwell Automation Pushbutton 800A-T2FG24C

Description
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - MAINTAINED PUSH BUTTON, FLUSH HEAD - SQUARE, GREEN, INCANDESCENT - 24V AC/DC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - MAINTAINED PUSH BUTTON, FLUSH HEAD - SQUARE, GREEN, INCANDESCENT - 24V AC/DC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 10153377 - Radwell International
Willingboro, NJ, United States
Pushbutton
10153377
Pushbutton 10153377
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - MAINTAINED PUSH BUTTON, FLUSH HEAD - SQUARE, GREEN, INCANDESCENT - 24V AC/DC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - MAINTAINED PUSH BUTTON, FLUSH HEAD - SQUARE, GREEN, INCANDESCENT - 24V AC/DC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 10153377
Product Name Pushbutton
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3069JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 21154413 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 460 volts
View Details