SCHURTER Inc Pushbutton Switches 1241.2352

Description
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-1536-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-1536-ND
Pushbutton Switches 486-1536-ND
Pushbutton Switch SPST-NO Piezo Panel Mount, Front

Pushbutton Switch SPST-NO Piezo Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.2352
Pushbutton Switches 1241.2352
Pushbutton Switches PSE SWITCH PLASTIC ALI COLOUR

Pushbutton Switches PSE SWITCH PLASTIC ALI COLOUR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1241.2352
Switches - Pushbutton Switches 1241.2352
SWITCH PUSH SPST-NO 100MA 42V

SWITCH PUSH SPST-NO 100MA 42V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-1536-ND 1241.2352 1241.2352
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7021-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details