The PMS1241.1608 is a pushbutton switch for PCB mounting with IP67 protection and a short actuator. It operates at 30 VAC / 42 VDC with a 50 mA switching current and a rated capacity of 0.12 W, supporting over 1 million actuations. Actuating force is 2.2 ± 0.4 N, with a travel of 0.35 ± 0.1 mm and contact resistance below 50 mΩ. Operating and storage temperatures range from -40 °C to 85 °C. Contacts are gold-plated CuZn37 with 1.5 µm Ni and 0.5 µm Au. Terminals are CuZn37 with 8 µm SnPb plating. The actuator is PPS, the sealing membrane is VMQ, and the cover is 12 CrNi 17 7. Soldering is rated to 245 °C for 5 seconds and 260 °C for 10 seconds. The switch has four solder terminals.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B7173 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail W/retnn Terminal,pcb Hole Count Schurter |