Momentary pushbutton switch with straight actuator, SPST contact configuration, and PCB tail terminals, designed for through-hole mounting. The part supports variable heights up to 18.25 mm with a black additional key cap, as indicated by the '61' suffix corresponding to 18.25 mm/grey+black. It offers IP40/IP67 protection, gold-plated contacts, a maximum switching voltage of 48 V DC, and a switching current of up to 125 mA. Rated lifetime exceeds 10^6 operations. Operating temperature ranges from -40 °C to +85 °C, with soldering compatibility for reflow and wave processes. Actuating force is 1.8 ± 0.4 N for IP67 compliance.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 68K9772 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |