Momentary pushbutton switch with SPST contacts, available in through-hole or SMD mounting, featuring a variable height design with an overall height of 10.00 mm and a red actuator. It supports IP40 and IP67 protection, has a switching voltage rating of up to 42 DC V and 30 AC V, with a maximum switching current of 50 mA. The contact material is gold-plated, with an initial contact resistance of less than 50 mΩ and a lifetime exceeding 10^6 operations. This part operates within an ambient temperature range of -40°C to +85°C, uses IR-reflow soldering, and includes a thermoplastic PPS actuator and PA 4.6 socket. The actuating force is 1.6 ± 0.4 N for IP40 and 1.8 ± 0.4 N for IP67.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6322 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |