Pushbutton switch with momentary action, available in through-hole and SMD mounting, featuring a variable height design with an overall height of 10.00 mm and red color when fitted with the base key cap. It has gold contacts, supports up to 42 DC V and 50 mA switching current, and offers a rated breaking capacity of 0.48 W. The switch is rated for IP40 and IP67 protection, with an actuating force of 1.6 ± 0.4 N for IP40 and 1.8 ± 0.4 N for IP67, contact travel of 0.35 ± 0.1 mm, and a mechanical lifetime exceeding 10^6 operations. Operating temperature ranges from -40 °C to +85 °C, with soldering qualified to IPC/JEDEC J-STD-020C standards.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50H2280 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |