Momentary pushbutton switch with 1/2 inch mounting, IP40 protection, and gold-plated contacts, available in through-hole and SMD configurations. The part features a short actuator, 8.50 mm overall height with a yellow key cap, and offers a switching voltage rating of up to 42 V DC with a maximum switching current of 50 mA. It has a contact resistance of less than 50 mΩ new, a lifetime exceeding 10⁶ operations, and operates within a temperature range of -20 °C to +70 °C. Soldering is compatible with IR reflow and wave processes, and the sealing membrane is made of VMQ rubber.
MTP 1/2" FORM 2 BL - IP40
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 72J5746 |
| Product Name | Mtp 1/2 Form 2 Bl Ip40 Schurter |