The 1241.1055.7058 is a momentary pushbutton switch from the MTG series, featuring a short actuator and silver contact material. It supports through-hole mounting and is rated for a maximum switching voltage of 48 V DC and 30 V AC, with a maximum switching current of 50 mA. The switch has a contact travel of 0.25 mm, an actuating force of 1.6 ± 0.5 N for IP40, and a lifetime exceeding 10^6 operations. It meets IP40 protection, uses reflow soldering with a temperature profile of 240°C/20s, and operates within a temperature range of -20°C to +70°C. The overall height with key cap is 8.50 mm and colored black.
MTP-D-BL-00-058-40-A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50H2278 |
| Product Name | Mtp-D-Bl-00-058-40-Ag-0 Schurter |