Momentary pushbutton switch with SPST contacts, available in through-hole and SMD mounting, featuring a long actuator and variable height of 10.75 mm with blue coloring. Rated for 24 V DC or 30 V AC switching voltage and maximum 50 mA switching current, with gold-plated contacts and a minimum lifetime of 10^6 operations. Meets IP40 and IP67 protection ratings, with an actuating force of 1.8 ± 0.4 N under IP67 conditions. Operates from -40 °C to +85 °C and is compatible with IR reflow soldering for surface-mount variants. Soldering method for this variant is wave soldering.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23B6262 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |