SCHURTER Inc Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Schurter 1.2513

Description
FUSE, CARTRIDGE, 8A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 8A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Schurter - 88F4533 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Schurter
88F4533
Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Schurter 88F4533
FUSE, CARTRIDGE, 8A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, CARTRIDGE, 8A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0001.2513 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2513
Circuit Protection - Fuses 0001.2513
FUSE CERM 8A 250VAC 150VDC 5X20

FUSE CERM 8A 250VAC 150VDC 5X20

Supplier's Site
Fuse;Cylinder/Non-Resettable;Time Lag;8A;Dims 5x20mm;Ceramic;Cartridge;250VAC - 70160407 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;8A;Dims 5x20mm;Ceramic;Cartridge;250VAC
70160407
Fuse;Cylinder/Non-Resettable;Time Lag;8A;Dims 5x20mm;Ceramic;Cartridge;250VAC 70160407
Miniature Fuse with Pig Tails, 20 mm x 5 mm Non resettable fuse Miniature fuse with pig tails.

Miniature Fuse with Pig Tails, 20 mm x 5 mm

  • Non resettable fuse
    Miniature fuse with pig tails.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 88F4533 0001.2513 70160407
Product Name Fuse, Cartridge, 8A, 5X20Mm, Time Delay; Blow Characteristic Schurter Circuit Protection - Fuses Fuse;Cylinder/Non-Resettable;Time Lag;8A;Dims 5x20mm;Ceramic;Cartridge;250VAC
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data