SCHURTER Inc Circuit Protection - Fuses 1.2512

Description
FUSE CERM 6.3A 250VAC 150VDC
Datasheet
Description
FUSE CERM 6.3A 250VAC 150VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0001.2512 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2512
Circuit Protection - Fuses 0001.2512
FUSE CERM 6.3A 250VAC 150VDC

FUSE CERM 6.3A 250VAC 150VDC

Supplier's Site
Fuse;Cylinder/Non-Resettable;Time Lag;6.3A;Dims 5x20mm;Ceramic;Cartridge;250VAC - 70160343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;6.3A;Dims 5x20mm;Ceramic;Cartridge;250VAC
70160343
Fuse;Cylinder/Non-Resettable;Time Lag;6.3A;Dims 5x20mm;Ceramic;Cartridge;250VAC 70160343
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
Fuse, Cartridge, 6.3A, 5X20Mm Time Delay; Blow Characteristic Schurter - 88K2034 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 6.3A, 5X20Mm Time Delay; Blow Characteristic Schurter
88K2034
Fuse, Cartridge, 6.3A, 5X20Mm Time Delay; Blow Characteristic Schurter 88K2034
FUSE, CARTRIDGE, 6.3A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, CARTRIDGE, 6.3A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0001.2512 70160343 88K2034
Product Name Circuit Protection - Fuses Fuse;Cylinder/Non-Resettable;Time Lag;6.3A;Dims 5x20mm;Ceramic;Cartridge;250VAC Fuse, Cartridge, 6.3A, 5X20Mm Time Delay; Blow Characteristic Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 6.3 amps 6.3 amps 6.3 amps
Rated Breaking Capacity 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 004110482 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers