Fast-acting fuses, size 5 x 20 mm. High breaking capacity. Ceramic body, protected terminals.
Current Rating = 500mA
Voltage Rating = 250V ac
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5mm
Overall Length = 20mm
Body Material = Ceramic
High Rupture Capacity = Yes
Breaking Capacity at Maximum Voltage Rating = 1500 A
Operating Temperature Range = -55 - +125 °C
500mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
FUSE CERAMIC 500MA 250VAC 5X20MM
Miniature Fuses with Pigtail Type Quick Acting High Breaking Capacity, 500 mA, 250 V
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses |
Product Number | 1677847 | 486-1787-ND | 0001.1001 | 70159949 |
Product Name | Fuses | Circuit Protection - Fuses | Fuse;Cylinder/Non-Resettable;Fast Acting;0.5A;Dims 5.2x20mm;Ceramic;Cartridge | |
Fuse Material | Ceramic; Ceramic | Glass; Ceramic | ||
Rated Voltage | 250 volts | 250 volts | 250 volts | |
Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | |
Fuse Type | Miniature |