The LDS 1-pole latching switch with a black small button and non-illuminated actuator is a compact momentary or latching switch designed for front or print mounting. It has a switching voltage rating of up to 60 V AC or 50 V DC and a maximum switching current of 200 mA, with a mechanical lifetime exceeding 10^5 operations. The actuating force is 1.2 ±0.6 N, and contact travel is 1.3 ±0.5 mm. The switch is rated for an ambient temperature range of -25 °C to +60 °C when illuminated and -25 °C to +85 °C when non-illuminated, with an IP40 degree of protection. The housing is made of thermoplastic PES and the button of thermoplastic PC. Terminals are CuZn 37 with 4 µm SnPb plating, compatible with hand soldering. The switch meets a 1.2 W rated breaking capacity with initial contact resistance below 20 mΩ and insulation resistance above 10^10 Ω.
LDS black none none standard
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 15N4050 |
| Product Name | Lds Black None None Standard Schurter |