The 0041.9146.3317 is a momentary, illuminated, single-pole LDT switch with a black button and red LED, designed for front or print mounting. It operates at up to 60 V AC or 50 V DC with a maximum current of 200 mA and a mechanical life exceeding 10^5 cycles. Actuating force is 1.2 ±0.6 N, with contact travel of 1.3 ±0.5 mm. The housing is thermoplastic PES and PC, with gold-plated contacts and tin-plated CuZn terminals. Illuminated operation is rated from −25 °C to +60 °C. IP40 protection is provided. A securing clip (0850.9242) is required for front panel mounting. The LED has a forward voltage of 2.0 V at 10 mA and luminous intensity of 11.2-28 mcd.
LDT black red none standard
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50H2256 |
| Product Name | Ldt Black Red None Standard Schurter |