The LDT series comprises momentary action switches with a small button, available in illuminated and non-illuminated versions. This part is an illuminated model with a black button and yellow LED, featuring a 1-pole normally open contact configuration. It supports switching voltages up to 60 AC / 50 DC and currents up to 200 mA, with a rated breaking capacity of 1.2 W and a mechanical life exceeding 10^5 operations. The switch has an IP40 protection rating, operates between -25°C and +60°C when illuminated, and uses a thermoplastic PES socket and PC button. Solder terminals are compatible with hand soldering at 280°C for 3 seconds. The mounting depth is minimal, suitable for front or printed circuit board mounting.
LDT black yellow none standard
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50H2254 |
| Product Name | Ldt Black Yellow None Standard Schurter |