SCHURTER Inc Fst 5X20 Pt Fuse T 8A Schurter 0034.3126.PT

Description
FST 5x20 PT Fuse T 8A
Description
FST 5x20 PT Fuse T 8A
Datasheet
Datasheet Summary
Powered by GS/AI

The FST 5X20 PT Fuse T 8A from Schurter is a non-resettable fuse designed for primary protection in electrical equipment. It operates at a rated voltage of 250 VAC and has a rated current of 8 A. This fuse features a time-lag characteristic, allowing it to withstand temporary overloads without blowing immediately. The breaking capacity ranges from 35 A to 125 A, making it suitable for various applications where overcurrent protection is necessary. Constructed with a glass tube and nickel-plated copper alloy end caps, the fuse is rated for ambient temperatures between -55 °C and 125 °C. It complies with IEC 60127-2/3, UL 248-14, and CSA C22.2 no. 248.14 standards, and has received VDE and UL approvals. The unit weighs approximately 1 g and is packaged in small boxes of 10 pieces or bulk packs of 1000 pieces. This fuse is ideal for engineers seeking reliable overcurrent protection in their designs.

Datasheet Summary
Powered by GS/AI

The FST 5X20 PT Fuse T 8A from Schurter is a non-resettable fuse designed for primary protection in electrical equipment. It operates at a rated voltage of 250 VAC and has a rated current of 8 A. This fuse features a time-lag characteristic, allowing it to withstand temporary overloads without blowing immediately. The breaking capacity ranges from 35 A to 125 A, making it suitable for various applications where overcurrent protection is necessary. Constructed with a glass tube and nickel-plated copper alloy end caps, the fuse is rated for ambient temperatures between -55 °C and 125 °C. It complies with IEC 60127-2/3, UL 248-14, and CSA C22.2 no. 248.14 standards, and has received VDE and UL approvals. The unit weighs approximately 1 g and is packaged in small boxes of 10 pieces or bulk packs of 1000 pieces. This fuse is ideal for engineers seeking reliable overcurrent protection in their designs.

Suppliers

Company
Product
Description
Supplier Links
Fst 5X20 Pt Fuse T 8A Schurter - 50H2155 - Newark, An Avnet Company
Chicago, IL, United States
Fst 5X20 Pt Fuse T 8A Schurter
50H2155
Fst 5X20 Pt Fuse T 8A Schurter 50H2155
FST 5x20 PT Fuse T 8A

FST 5x20 PT Fuse T 8A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 50H2155
Product Name Fst 5X20 Pt Fuse T 8A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
 - ESD200B1CSP0201XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2CANFD24L-TR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers