SCHURTER Inc 1.6A 250V Circuit Protection Fuse 0034.3119.G

Description
Fuse Miniature Slow Blow Acting 1.6A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/PSE/VDE/cULus Product overview: 0034.3119.G from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0034.3119.G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 1.6A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/PSE/VDE/cULus Product overview: 0034.3119.G from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0034.3119.G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6A 250V Circuit Protection Fuse
139-0034.3119.G
1.6A 250V Circuit Protection Fuse 139-0034.3119.G
Fuse Miniature Slow Blow Acting 1.6A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/PSE/VDE/cULus Product overview: 0034.3119.G from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0034.3119.G can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 1.6A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/PSE/VDE/cULus Product overview: 0034.3119.G from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0034.3119.G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0034.3119.G - 853101-0034.3119.G - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0034.3119.G
853101-0034.3119.G
Fuses - 0034.3119.G 853101-0034.3119.G
Manufacturer: Schurter Inc. Win Source Part Number: 853101-0034.3119.G Series: * Features: AC DC Fuse Package: Bulk Family Name: 0034.3119 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.10.0040

Manufacturer: Schurter Inc.
Win Source Part Number: 853101-0034.3119.G
Series: *
Features: AC DC Fuse
Package: Bulk
Family Name: 0034.3119
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040

Buy Now
Circuit Protection - Fuses 0034.3119.G
FUSE BOARD MOUNT

FUSE BOARD MOUNT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-0034.3119.G 853101-0034.3119.G 0034.3119.G
Product Name 1.6A 250V Circuit Protection Fuse Fuses - 0034.3119.G Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers