SCHURTER Inc Spt 5X20 Pt Fuse T 5A Schurter 0001.2511.TR

Description
SPT 5x20 PT Fuse T 5A
Datasheet
Description
SPT 5x20 PT Fuse T 5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spt 5X20 Pt Fuse T 5A Schurter - 70K6800 - Newark, An Avnet Company
Chicago, IL, United States
Spt 5X20 Pt Fuse T 5A Schurter
70K6800
Spt 5X20 Pt Fuse T 5A Schurter 70K6800
SPT 5x20 PT Fuse T 5A

SPT 5x20 PT Fuse T 5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 70K6800
Product Name Spt 5X20 Pt Fuse T 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 1-20P UL Recoginzed - G20CMR120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details