Nexperia B.V. Extremely low clamping unidirectional ESD protection diode PESD5V5C1UL-QYL

Description
Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a small leadless DFN1006-2 (SOD882-2) Surface-Mounted Device (SMD) plastic package. The combination of ultra low capacitance, high ESD maximum rating and ultra small package makes the device ideal for high-speed automotive data lines protection. Features and benefits Unidirectional ESD protection of one line Ultra low capacitance: Cd < 0.6 pF ESD protection starting from 15 kV (IEC 61000-4-2; ISO 10605) Deep snap-back combined with dynamic resistance of 0.3 Ohm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments Ultra high-speed data lines such as USB 3.2 or HDMI 2.0 Low-Voltage Differential Signaling (LVDS) automotive Automotive A/V monitors, display and cameras
Request a Quote Datasheet
Description
Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a small leadless DFN1006-2 (SOD882-2) Surface-Mounted Device (SMD) plastic package. The combination of ultra low capacitance, high ESD maximum rating and ultra small package makes the device ideal for high-speed automotive data lines protection. Features and benefits Unidirectional ESD protection of one line Ultra low capacitance: Cd < 0.6 pF ESD protection starting from 15 kV (IEC 61000-4-2; ISO 10605) Deep snap-back combined with dynamic resistance of 0.3 Ohm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments Ultra high-speed data lines such as USB 3.2 or HDMI 2.0 Low-Voltage Differential Signaling (LVDS) automotive Automotive A/V monitors, display and cameras
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low clamping unidirectional ESD protection diode - PESD5V5C1UL-QYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low clamping unidirectional ESD protection diode
PESD5V5C1UL-QYL
Extremely low clamping unidirectional ESD protection diode PESD5V5C1UL-QYL
Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a small leadless DFN1006-2 (SOD882-2) Surface-Mounted Device (SMD) plastic package. The combination of ultra low capacitance, high ESD maximum rating and ultra small package makes the device ideal for high-speed automotive data lines protection. Features and benefits Unidirectional ESD protection of one line Ultra low capacitance: Cd < 0.6 pF ESD protection starting from 15 kV (IEC 61000-4-2; ISO 10605) Deep snap-back combined with dynamic resistance of 0.3 Ohm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments Ultra high-speed data lines such as USB 3.2 or HDMI 2.0 Low-Voltage Differential Signaling (LVDS) automotive Automotive A/V monitors, display and cameras

Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a small leadless DFN1006-2 (SOD882-2) Surface-Mounted Device (SMD) plastic package. The combination of ultra low capacitance, high ESD maximum rating and ultra small package makes the device ideal for high-speed automotive data lines protection.

Features and benefits

  • Unidirectional ESD protection of one line
  • Ultra low capacitance: Cd < 0.6 pF
  • ESD protection starting from 15 kV (IEC 61000-4-2; ISO 10605)
  • Deep snap-back combined with dynamic resistance of 0.3 Ohm
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • Ultra high-speed data lines such as USB 3.2 or HDMI 2.0
  • Low-Voltage Differential Signaling (LVDS) automotive
  • Automotive A/V monitors, display and cameras
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD5V5C1UL-QYL
Product Name Extremely low clamping unidirectional ESD protection diode
Mounting / Packaging SOD882-2 SOD882-2
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD2CANFD60VT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Extremely low capacitance unidirectional ESD protection diode array - PESD4USB5UBTBS-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD1USB3SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details
Ultra low capacitance bidirectional quadruple ESD protection array - PESD5V0U4BF,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT886 SOT886
Standards and Certifications RoHS
View Details