3.15A 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Schurter 0001.2509 Cartridge Fuse
3.15A Time Delay Fuse, 250VAC/300VDC, 5x20mm, Ceramic Product overview: 0001.2509 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0001.2509 can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-1773-ND | 7897794 | 139-0001.2509 |
| Product Name | Fuses | Cartridge Fuses | 3.15A Circuit Protection Fuse |
| Fuse Type | Miniature | ||
| Approvals / Standards | VDE | RoHS | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 1500 amps |