SCHURTER Inc Fuses 0001.2509.PT

Description
3.15A 250V AC 300V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3.15A 250V AC 300V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3633-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC 300V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

3.15A 250V AC 300V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0001.2509.PT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2509.PT
Circuit Protection - Fuses 0001.2509.PT
FUSE CERM 3.15A 250VAC 300VDC

FUSE CERM 3.15A 250VAC 300VDC

Supplier's Site
FUSE CERAMIC 3.15A 250VAC 300VDC - 685-0001.2509.PT - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 3.15A 250VAC 300VDC
685-0001.2509.PT
FUSE CERAMIC 3.15A 250VAC 300VDC 685-0001.2509.PT
FUSE CERAMIC 3.15A 250VAC 300VDC

FUSE CERAMIC 3.15A 250VAC 300VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses
Product Number 486-3633-ND 0001.2509.PT 685-0001.2509.PT
Product Name Fuses Circuit Protection - Fuses FUSE CERAMIC 3.15A 250VAC 300VDC
Fuse Type Miniature
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 0034.3125.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers