4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206046-0001.1010.PT
Packaging: Box
Termination: Axial
Voltage Rating: 250 V
Current Rating: 4 A
Length: 22.5 mm
Housing Material: Ceramic
Approvals: cURus
Contact Plating: Copper, Tin
Body Material: Ceramic
Power Dissipation: 4 W
Composition: Ceramic
Weight: 1.740009 g
Number of Pins: 2
Diameter: 5 mm
Categories: Fuses
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Operating Temperature: 125 °C
FUSE CERAMIC 4A 250VAC 5X20MM
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3630-ND | 1206046-0001.1010.PT | 0001.1010.PT |
| Product Name | Fuses | Fuses - 0001.1010.PT | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |