Weiss Technik North America, Inc. Stability Test Chambers - PharmaEvent

Description
The Weiss Technik pharmaceutical cabinet series is available in four sizes; the Pharma 280, 600, 1300 and 2000 all designed with durability in mind. These cabinets have been specifically developed to meet the requirement of testing facilities within the pharmaceutical industry. Also available in stock! click here Product Features The interior fittings are entirely made of stainless steel offering a stor age area of 0.7m2 (Pharma 280), 2.07m2 (Pharma 600), 4.14m2 (Pharma 1300) and 6.21m2 (Pharma 2000) with 2, 6, 12 or 18 loose shelves which are supplied as a standard feature. The working range of the cabinets easily meets the requirements of ICH Q1A and ICH Q1B standards. The cabinets also permit the implementation of tests with other specifications in the performance range of the respective system. Controlling of temperature and humidity is performed with highly precise sensors in combination with a specially designed control unit. The control system responds quickly in order to correct setpoint variations caused by: The influence of the cabinet’s contents (absorption or emission of water vapor by the test specimens or their packaging) External influences (e. g. laboratory temperature, opening of door Digital measuring and control system Simpac* 3.5″ TFT-colour touch screen display Ethernet interface Lockable doors Password protected control panel Door contact switch 6 feet (Pharma 280) or 4 castors, 2 of which with brakes (Pharma 600, 1300, 2000) stackable (Pharma 280) Water tank, 13 l (Pharma 280) or 19 l (Pharma 600, 1300, 2000) with automatic and manual water supply of demineralized humidification water Air-cooled refrigeration unit with low noise emission Patented vapor humidification system (Sterile Steam System) Product Features The interior fittings are entirely made of stainless steel offering a stor age area of 0.7m2 (Pharma 280), 2.07m2 (Pharma 600), 4.14m2 (Pharma 1300) and 6.21m2 (Pharma 2000) with 2, 6, 12 or 18 loose shelves which are supplied as a standard feature. The working range of the cabinets easily meets the requirements of ICH Q1A and ICH Q1B standards. The cabinets also permit the implementation of tests with other specifications in the performance range of the respective system. Controlling of temperature and humidity is performed with highly precise sensors in combination with a specially designed control unit. The control system responds quickly in order to correct setpoint variations caused by: The influence of the cabinet’s contents (absorption or emission of water vapor by the test specimens or their packaging) External influences (e. g. laboratory temperature, opening of door Digital measuring and control system Simpac* 3.5″ TFT-colour touch screen display Ethernet interface Lockable doors Password protected control panel Door contact switch 6 feet (Pharma 280) or 4 castors, 2 of which with brakes (Pharma 600, 1300, 2000) stackable (Pharma 280) Water tank, 13 l (Pharma 280) or 19 l (Pharma 600, 1300, 2000) with automatic and manual water supply of demineralized humidification water Air-cooled refrigeration unit with low noise emission Patented vapor humidification system (Sterile Steam System)
Request a Quote
Description
The Weiss Technik pharmaceutical cabinet series is available in four sizes; the Pharma 280, 600, 1300 and 2000 all designed with durability in mind. These cabinets have been specifically developed to meet the requirement of testing facilities within the pharmaceutical industry. Also available in stock! click here Product Features The interior fittings are entirely made of stainless steel offering a stor age area of 0.7m2 (Pharma 280), 2.07m2 (Pharma 600), 4.14m2 (Pharma 1300) and 6.21m2 (Pharma 2000) with 2, 6, 12 or 18 loose shelves which are supplied as a standard feature. The working range of the cabinets easily meets the requirements of ICH Q1A and ICH Q1B standards. The cabinets also permit the implementation of tests with other specifications in the performance range of the respective system. Controlling of temperature and humidity is performed with highly precise sensors in combination with a specially designed control unit. The control system responds quickly in order to correct setpoint variations caused by: The influence of the cabinet’s contents (absorption or emission of water vapor by the test specimens or their packaging) External influences (e. g. laboratory temperature, opening of door Digital measuring and control system Simpac* 3.5″ TFT-colour touch screen display Ethernet interface Lockable doors Password protected control panel Door contact switch 6 feet (Pharma 280) or 4 castors, 2 of which with brakes (Pharma 600, 1300, 2000) stackable (Pharma 280) Water tank, 13 l (Pharma 280) or 19 l (Pharma 600, 1300, 2000) with automatic and manual water supply of demineralized humidification water Air-cooled refrigeration unit with low noise emission Patented vapor humidification system (Sterile Steam System) Product Features The interior fittings are entirely made of stainless steel offering a stor age area of 0.7m2 (Pharma 280), 2.07m2 (Pharma 600), 4.14m2 (Pharma 1300) and 6.21m2 (Pharma 2000) with 2, 6, 12 or 18 loose shelves which are supplied as a standard feature. The working range of the cabinets easily meets the requirements of ICH Q1A and ICH Q1B standards. The cabinets also permit the implementation of tests with other specifications in the performance range of the respective system. Controlling of temperature and humidity is performed with highly precise sensors in combination with a specially designed control unit. The control system responds quickly in order to correct setpoint variations caused by: The influence of the cabinet’s contents (absorption or emission of water vapor by the test specimens or their packaging) External influences (e. g. laboratory temperature, opening of door Digital measuring and control system Simpac* 3.5″ TFT-colour touch screen display Ethernet interface Lockable doors Password protected control panel Door contact switch 6 feet (Pharma 280) or 4 castors, 2 of which with brakes (Pharma 600, 1300, 2000) stackable (Pharma 280) Water tank, 13 l (Pharma 280) or 19 l (Pharma 600, 1300, 2000) with automatic and manual water supply of demineralized humidification water Air-cooled refrigeration unit with low noise emission Patented vapor humidification system (Sterile Steam System)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stability Test Chambers - PharmaEvent -  - Weiss Technik North America, Inc.
Grand Rapids, MI, United States
Stability Test Chambers - PharmaEvent
Stability Test Chambers - PharmaEvent
The Weiss Technik pharmaceutical cabinet series is available in four sizes; the Pharma 280, 600, 1300 and 2000 all designed with durability in mind. These cabinets have been specifically developed to meet the requirement of testing facilities within the pharmaceutical industry. Also available in stock! click here Product Features The interior fittings are entirely made of stainless steel offering a stor age area of 0.7m2 (Pharma 280), 2.07m2 (Pharma 600), 4.14m2 (Pharma 1300) and 6.21m2 (Pharma 2000) with 2, 6, 12 or 18 loose shelves which are supplied as a standard feature. The working range of the cabinets easily meets the requirements of ICH Q1A and ICH Q1B standards. The cabinets also permit the implementation of tests with other specifications in the performance range of the respective system. Controlling of temperature and humidity is performed with highly precise sensors in combination with a specially designed control unit. The control system responds quickly in order to correct setpoint variations caused by: The influence of the cabinet’s contents (absorption or emission of water vapor by the test specimens or their packaging) External influences (e. g. laboratory temperature, opening of door Digital measuring and control system Simpac* 3.5″ TFT-colour touch screen display Ethernet interface Lockable doors Password protected control panel Door contact switch 6 feet (Pharma 280) or 4 castors, 2 of which with brakes (Pharma 600, 1300, 2000) stackable (Pharma 280) Water tank, 13 l (Pharma 280) or 19 l (Pharma 600, 1300, 2000) with automatic and manual water supply of demineralized humidification water Air-cooled refrigeration unit with low noise emission Patented vapor humidification system (Sterile Steam System) Product Features The interior fittings are entirely made of stainless steel offering a stor age area of 0.7m2 (Pharma 280), 2.07m2 (Pharma 600), 4.14m2 (Pharma 1300) and 6.21m2 (Pharma 2000) with 2, 6, 12 or 18 loose shelves which are supplied as a standard feature. The working range of the cabinets easily meets the requirements of ICH Q1A and ICH Q1B standards. The cabinets also permit the implementation of tests with other specifications in the performance range of the respective system. Controlling of temperature and humidity is performed with highly precise sensors in combination with a specially designed control unit. The control system responds quickly in order to correct setpoint variations caused by: The influence of the cabinet’s contents (absorption or emission of water vapor by the test specimens or their packaging) External influences (e. g. laboratory temperature, opening of door Digital measuring and control system Simpac* 3.5″ TFT-colour touch screen display Ethernet interface Lockable doors Password protected control panel Door contact switch 6 feet (Pharma 280) or 4 castors, 2 of which with brakes (Pharma 600, 1300, 2000) stackable (Pharma 280) Water tank, 13 l (Pharma 280) or 19 l (Pharma 600, 1300, 2000) with automatic and manual water supply of demineralized humidification water Air-cooled refrigeration unit with low noise emission Patented vapor humidification system (Sterile Steam System)

The Weiss Technik pharmaceutical cabinet series is available in four sizes; the Pharma 280, 600, 1300 and 2000 all designed with durability in mind. These cabinets have been specifically developed to meet the requirement of testing facilities within the pharmaceutical industry. Also available in stock! click here

Product Features

  • The interior fittings are entirely made of stainless steel offering a stor age area of 0.7m2 (Pharma 280), 2.07m2 (Pharma 600), 4.14m2 (Pharma 1300) and 6.21m2 (Pharma 2000) with 2, 6, 12 or 18 loose shelves which are supplied as a standard feature.
  • The working range of the cabinets easily meets the requirements of ICH Q1A and ICH Q1B standards.
  • The cabinets also permit the implementation of tests with other specifications in the performance range of the respective system.
  • Controlling of temperature and humidity is performed with highly precise sensors in combination with a specially designed control unit.
  • The control system responds quickly in order to correct setpoint variations caused by:
    • The influence of the cabinet’s contents (absorption or emission of water vapor by the test specimens or their packaging)
    • External influences (e. g. laboratory temperature, opening of door
  • Digital measuring and control system Simpac* 3.5″ TFT-colour touch screen display
  • Ethernet interface
  • Lockable doors
  • Password protected control panel
  • Door contact switch
  • 6 feet (Pharma 280) or 4 castors, 2 of which with brakes (Pharma 600, 1300, 2000)
  • stackable (Pharma 280)
  • Water tank, 13 l (Pharma 280) or 19 l (Pharma 600, 1300, 2000) with automatic and manual water supply of demineralized humidification water
  • Air-cooled refrigeration unit with low noise emission
  • Patented vapor humidification system (Sterile Steam System)

Product Features

  • The interior fittings are entirely made of stainless steel offering a stor age area of 0.7m2 (Pharma 280), 2.07m2 (Pharma 600), 4.14m2 (Pharma 1300) and 6.21m2 (Pharma 2000) with 2, 6, 12 or 18 loose shelves which are supplied as a standard feature.
  • The working range of the cabinets easily meets the requirements of ICH Q1A and ICH Q1B standards.
  • The cabinets also permit the implementation of tests with other specifications in the performance range of the respective system.
  • Controlling of temperature and humidity is performed with highly precise sensors in combination with a specially designed control unit.
  • The control system responds quickly in order to correct setpoint variations caused by:
    • The influence of the cabinet’s contents (absorption or emission of water vapor by the test specimens or their packaging)
    • External influences (e. g. laboratory temperature, opening of door
  • Digital measuring and control system Simpac* 3.5″ TFT-colour touch screen display
  • Ethernet interface
  • Lockable doors
  • Password protected control panel
  • Door contact switch
  • 6 feet (Pharma 280) or 4 castors, 2 of which with brakes (Pharma 600, 1300, 2000)
  • stackable (Pharma 280)
  • Water tank, 13 l (Pharma 280) or 19 l (Pharma 600, 1300, 2000) with automatic and manual water supply of demineralized humidification water
  • Air-cooled refrigeration unit with low noise emission
  • Patented vapor humidification system (Sterile Steam System)
Supplier's Site

Technical Specifications

  Weiss Technik North America, Inc.
Product Category Environmental Test Chambers and Rooms
Product Name Stability Test Chambers - PharmaEvent
Features Shelves
Unlock Full Specs
to access all available technical data

Similar Products

VHM Hephaistos Microwave Heating And Drying Chamber -  - Weiss Technik North America, Inc.
Specs
Temperature Control Heating; Cooling
View Details
Xceed Custom Series Temperature Humidity Test Chamber -  - Weiss Technik North America, Inc.
Specs
Configuration Reach-In
Parameters Temperature; Humidity
View Details
EMC Test Chambers: LabEvent -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Room
View Details
TS-120 Thermal Shock Test Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Reach-In
Features Programmable; Shelves; Windows
Temperature Control Cooling
View Details