Weiss Technik North America, Inc. UV Light Test Chamber

Description
UV light in sunlight and diffuse sky radiation is especially important. It can cause alterations in the surface of materials, which – accelerated by other climate factors, such as temperature and humidity – lead to the typical symptoms of aging. Staggered simulations of natural weathering in devices requires a restriction of the number of climate values or their cyclic alterations. The Global-UV test unit simulates the most important climate factors which are relevant for aging. In other test procedures, too much attention is paid to the simulation of the entire global radiation and the simulation of other important climate factors is neglected. However, it is also important that temperature conditioning and humidification are controlled in a reproducible manner and that the air is humidified without aerosols. Moreover, any uncontrolled overheating on account of the radiant heat of the lamps has to be prevented. Test procedures according to DIN EN ISO 4892-2 prescribe e. g. the simulation of the overall range of global radiation, the disadvantage of which is that the influencing factors of specimen temperature and humidity or their cyclic alterations can only be controlled very vaguely. In test procedures with fluorescent lamps according to DIN EN ISO 4892-3 only the simulation of the photochemically effective spectral range ≤400 nm (UV-A and UV-B radiation) is prescribed. This means we dispense with radiation heating of the specimens but gain the possibility of climate conditioning the specimens in the entire natural temperature and humidity range in a precise and reproducible manner. Within the UV-Global test unit, radiation is effected with special fluorescent lamps in the wavelength range from 290 nm to 450 nm. Weathering tests according to DIN EN ISO 4892-3 procedure A (lamp combination) cycle number 3+ 4, DIN EN 12224, VDI 3958 page 12, DIN EN 1297 and EOTA TR-010 with high temperature and humidity constancy and aerosol-free humidification. Universal use in the framework of tests, materials development and damage assessments: Simulation of extreme climates and of acid rain (pH value ≥ 3), e. g. for the ADF (acid dew and fog) and the AR (acid rain) test (VDI 3958 page 12). Weathering of specimens and components with large surface areas Efficient ratio of useful test space area and installation surface Removable radiation door which is easily opened for good access to the test chamber The spectral irradiance can be varied by means of the use of other fluorescent lamps Folding screen made of special safety glass for easy access to light sources Environmentally friendly materials Low investment, operating and maintenance costs Digital display of temperature and relative humidity Control system for irradiance Inspection window with UV-tight flap Operating hour counter for the device Operating hour counter for radiation, resettable 1 port Ø 50 mm (in the left side panel) Non-contact switching of the heating Spraying with circulation pump and reservoir Over-/under-temperat ure protection according to EN 60 519-2 (1993), with a separate sensor, thermal safety class 2 Special temperature conditioning system in the climate working range for best temperature and humidity constancy Dewing protection with dehumidifier coil in order to avoid the formation of condensate on the specimens Psychrometric humidity measurement TFT color touch panel height adjustable Simpac with humidity calculator and integrated limit value monitoring system for humidity Insufficient water display Wet ball temperature sensor with forced humidification Ethernet interface 4 potential free switch inputs and outputs each No-contact switching of the heating Options Automatic re-adjustment of the irradiance via radiation sensor Ceiling lugs for securing heavy specimens Equipment for testing of horizontal surfaces (roofing felt, asphalt, etc.) Rapid temperature change 2 K/min. and 6 K/min. Water-cooled execution for re-cooling plant, cold pumping water or town water Mobile execution Ports for measuring cables, Ø 50 or 100 mm Insulating door for use as a climate test chamber for extreme temperature and humidity values Simpati software package Additional potential-free switch inputs and outputs
Request a Quote
Description
UV light in sunlight and diffuse sky radiation is especially important. It can cause alterations in the surface of materials, which – accelerated by other climate factors, such as temperature and humidity – lead to the typical symptoms of aging. Staggered simulations of natural weathering in devices requires a restriction of the number of climate values or their cyclic alterations. The Global-UV test unit simulates the most important climate factors which are relevant for aging. In other test procedures, too much attention is paid to the simulation of the entire global radiation and the simulation of other important climate factors is neglected. However, it is also important that temperature conditioning and humidification are controlled in a reproducible manner and that the air is humidified without aerosols. Moreover, any uncontrolled overheating on account of the radiant heat of the lamps has to be prevented. Test procedures according to DIN EN ISO 4892-2 prescribe e. g. the simulation of the overall range of global radiation, the disadvantage of which is that the influencing factors of specimen temperature and humidity or their cyclic alterations can only be controlled very vaguely. In test procedures with fluorescent lamps according to DIN EN ISO 4892-3 only the simulation of the photochemically effective spectral range ≤400 nm (UV-A and UV-B radiation) is prescribed. This means we dispense with radiation heating of the specimens but gain the possibility of climate conditioning the specimens in the entire natural temperature and humidity range in a precise and reproducible manner. Within the UV-Global test unit, radiation is effected with special fluorescent lamps in the wavelength range from 290 nm to 450 nm. Weathering tests according to DIN EN ISO 4892-3 procedure A (lamp combination) cycle number 3+ 4, DIN EN 12224, VDI 3958 page 12, DIN EN 1297 and EOTA TR-010 with high temperature and humidity constancy and aerosol-free humidification. Universal use in the framework of tests, materials development and damage assessments: Simulation of extreme climates and of acid rain (pH value ≥ 3), e. g. for the ADF (acid dew and fog) and the AR (acid rain) test (VDI 3958 page 12). Weathering of specimens and components with large surface areas Efficient ratio of useful test space area and installation surface Removable radiation door which is easily opened for good access to the test chamber The spectral irradiance can be varied by means of the use of other fluorescent lamps Folding screen made of special safety glass for easy access to light sources Environmentally friendly materials Low investment, operating and maintenance costs Digital display of temperature and relative humidity Control system for irradiance Inspection window with UV-tight flap Operating hour counter for the device Operating hour counter for radiation, resettable 1 port Ø 50 mm (in the left side panel) Non-contact switching of the heating Spraying with circulation pump and reservoir Over-/under-temperat ure protection according to EN 60 519-2 (1993), with a separate sensor, thermal safety class 2 Special temperature conditioning system in the climate working range for best temperature and humidity constancy Dewing protection with dehumidifier coil in order to avoid the formation of condensate on the specimens Psychrometric humidity measurement TFT color touch panel height adjustable Simpac with humidity calculator and integrated limit value monitoring system for humidity Insufficient water display Wet ball temperature sensor with forced humidification Ethernet interface 4 potential free switch inputs and outputs each No-contact switching of the heating Options Automatic re-adjustment of the irradiance via radiation sensor Ceiling lugs for securing heavy specimens Equipment for testing of horizontal surfaces (roofing felt, asphalt, etc.) Rapid temperature change 2 K/min. and 6 K/min. Water-cooled execution for re-cooling plant, cold pumping water or town water Mobile execution Ports for measuring cables, Ø 50 or 100 mm Insulating door for use as a climate test chamber for extreme temperature and humidity values Simpati software package Additional potential-free switch inputs and outputs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Light Test Chamber -  - Weiss Technik North America, Inc.
Grand Rapids, MI, United States
UV Light Test Chamber
UV Light Test Chamber
UV light in sunlight and diffuse sky radiation is especially important. It can cause alterations in the surface of materials, which – accelerated by other climate factors, such as temperature and humidity – lead to the typical symptoms of aging. Staggered simulations of natural weathering in devices requires a restriction of the number of climate values or their cyclic alterations. The Global-UV test unit simulates the most important climate factors which are relevant for aging. In other test procedures, too much attention is paid to the simulation of the entire global radiation and the simulation of other important climate factors is neglected. However, it is also important that temperature conditioning and humidification are controlled in a reproducible manner and that the air is humidified without aerosols. Moreover, any uncontrolled overheating on account of the radiant heat of the lamps has to be prevented. Test procedures according to DIN EN ISO 4892-2 prescribe e. g. the simulation of the overall range of global radiation, the disadvantage of which is that the influencing factors of specimen temperature and humidity or their cyclic alterations can only be controlled very vaguely. In test procedures with fluorescent lamps according to DIN EN ISO 4892-3 only the simulation of the photochemically effective spectral range ≤400 nm (UV-A and UV-B radiation) is prescribed. This means we dispense with radiation heating of the specimens but gain the possibility of climate conditioning the specimens in the entire natural temperature and humidity range in a precise and reproducible manner. Within the UV-Global test unit, radiation is effected with special fluorescent lamps in the wavelength range from 290 nm to 450 nm. Weathering tests according to DIN EN ISO 4892-3 procedure A (lamp combination) cycle number 3+ 4, DIN EN 12224, VDI 3958 page 12, DIN EN 1297 and EOTA TR-010 with high temperature and humidity constancy and aerosol-free humidification. Universal use in the framework of tests, materials development and damage assessments: Simulation of extreme climates and of acid rain (pH value ≥ 3), e. g. for the ADF (acid dew and fog) and the AR (acid rain) test (VDI 3958 page 12). Weathering of specimens and components with large surface areas Efficient ratio of useful test space area and installation surface Removable radiation door which is easily opened for good access to the test chamber The spectral irradiance can be varied by means of the use of other fluorescent lamps Folding screen made of special safety glass for easy access to light sources Environmentally friendly materials Low investment, operating and maintenance costs Digital display of temperature and relative humidity Control system for irradiance Inspection window with UV-tight flap Operating hour counter for the device Operating hour counter for radiation, resettable 1 port Ø 50 mm (in the left side panel) Non-contact switching of the heating Spraying with circulation pump and reservoir Over-/under-temperat ure protection according to EN 60 519-2 (1993), with a separate sensor, thermal safety class 2 Special temperature conditioning system in the climate working range for best temperature and humidity constancy Dewing protection with dehumidifier coil in order to avoid the formation of condensate on the specimens Psychrometric humidity measurement TFT color touch panel height adjustable Simpac with humidity calculator and integrated limit value monitoring system for humidity Insufficient water display Wet ball temperature sensor with forced humidification Ethernet interface 4 potential free switch inputs and outputs each No-contact switching of the heating Options Automatic re-adjustment of the irradiance via radiation sensor Ceiling lugs for securing heavy specimens Equipment for testing of horizontal surfaces (roofing felt, asphalt, etc.) Rapid temperature change 2 K/min. and 6 K/min. Water-cooled execution for re-cooling plant, cold pumping water or town water Mobile execution Ports for measuring cables, Ø 50 or 100 mm Insulating door for use as a climate test chamber for extreme temperature and humidity values Simpati software package Additional potential-free switch inputs and outputs

UV light in sunlight and diffuse sky radiation is especially important. It can cause alterations in the surface of materials, which – accelerated by other climate factors, such as temperature and humidity – lead to the typical symptoms of aging. Staggered simulations of natural weathering in devices requires a restriction of the number of climate values or their cyclic alterations. The Global-UV test unit simulates the most important climate factors which are relevant for aging.

In other test procedures, too much attention is paid to the simulation of the entire global radiation and the simulation of other important climate factors is neglected. However, it is also important that temperature conditioning and humidification are controlled in a reproducible manner and that the air is humidified without aerosols. Moreover, any uncontrolled overheating on account of the radiant heat of the lamps has to be prevented. Test procedures according to DIN EN ISO 4892-2 prescribe e. g. the simulation of the overall range of global radiation, the disadvantage of which is that the influencing factors of specimen temperature and humidity or their cyclic alterations can only be controlled very vaguely. In test procedures with fluorescent lamps according to DIN EN ISO 4892-3 only the simulation of the photochemically effective spectral range ≤400 nm (UV-A and UV-B radiation) is prescribed. This means we dispense with radiation heating of the specimens but gain the possibility of climate conditioning the specimens in the entire natural temperature and humidity range in a precise and reproducible manner. Within the UV-Global test unit, radiation is effected with special fluorescent lamps in the wavelength range from 290 nm to 450 nm.

  • Weathering tests according to DIN EN ISO 4892-3 procedure A (lamp combination) cycle number 3+ 4, DIN EN 12224, VDI 3958 page 12, DIN EN 1297 and EOTA TR-010 with high temperature and humidity constancy and aerosol-free humidification.
  • Universal use in the framework of tests, materials development and damage assessments: Simulation of extreme climates and of acid rain (pH value ≥ 3), e. g. for the ADF (acid dew and fog) and the AR (acid rain) test (VDI 3958 page 12).
  • Weathering of specimens and components with large surface areas
  • Efficient ratio of useful test space area and installation surface
  • Removable radiation door which is easily opened for good access to the test chamber
  • The spectral irradiance can be varied by means of the use of other fluorescent lamps
  • Folding screen made of special safety glass for easy access to light sources
  • Environmentally friendly materials
  • Low investment, operating and maintenance costs
  • Digital display of temperature and relative humidity
  • Control system for irradiance
  • Inspection window with UV-tight flap
  • Operating hour counter for the device
  • Operating hour counter for radiation, resettable
  • 1 port Ø 50 mm (in the left side panel)
  • Non-contact switching of the heating
  • Spraying with circulation pump and reservoir
  • Over-/under-temperature protection according to EN 60 519-2 (1993), with a separate sensor, thermal safety class 2
  • Special temperature conditioning system in the climate working range for best temperature and humidity constancy
  • Dewing protection with dehumidifier coil in order to avoid the formation of condensate on the specimens
  • Psychrometric humidity measurement
  • TFT color touch panel height adjustable
  • Simpac with humidity calculator and integrated limit value monitoring system for humidity
  • Insufficient water display
  • Wet ball temperature sensor with forced humidification
  • Ethernet interface
  • 4 potential free switch inputs and outputs each
  • No-contact switching of the heating

Options

  • Automatic re-adjustment of the irradiance via radiation sensor
  • Ceiling lugs for securing heavy specimens
  • Equipment for testing of horizontal surfaces (roofing felt, asphalt, etc.)
  • Rapid temperature change 2 K/min. and 6 K/min.
  • Water-cooled execution for re-cooling plant, cold pumping water or town water
  • Mobile execution
  • Ports for measuring cables, Ø 50 or 100 mm
  • Insulating door for use as a climate test chamber for extreme temperature and humidity values
  • Simpati software package
  • Additional potential-free switch inputs and outputs
Supplier's Site

Technical Specifications

  Weiss Technik North America, Inc.
Product Category Environmental Test Chambers and Rooms
Product Name UV Light Test Chamber
Features Windows
Unlock Full Specs
to access all available technical data

Similar Products

WP Series - Panel Walk-In / Drive-In Test Chamber -  - Weiss Technik North America, Inc.
Specs
Configuration Walk-In
Temperature Control Heating
View Details
TS Series Horizontal Thermal Shock Test Chamber -  - Weiss Technik North America, Inc.
Specs
Configuration Reach-In
Features Alarm
View Details
Stability Test Walk-In Chambers -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Temperature Control Cooling
View Details
Dust Test Chambers -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Features Windows
View Details