SCHUNK Inc. Reed/Hall-Effect/Magnetic Switch MMS 30-S-M8-PNP

Description
ELECTRONIC MAGNETIC SWITCH MMS, C-SLOT NUMBER OF SWITCHING POINTS: 1 SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 30 CM ELECTRICAL CONNECTION: M8 NOMINAL VOLTAGE: 24 V, 301417. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRONIC MAGNETIC SWITCH MMS, C-SLOT NUMBER OF SWITCHING POINTS: 1 SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 30 CM ELECTRICAL CONNECTION: M8 NOMINAL VOLTAGE: 24 V, 301417. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 25996445 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
25996445
Reed/Hall-Effect/Magnetic Switch 25996445
ELECTRONIC MAGNETIC SWITCH MMS, C-SLOT NUMBER OF SWITCHING POINTS: 1 SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 30 CM ELECTRICAL CONNECTION: M8 NOMINAL VOLTAGE: 24 V, 301417. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC MAGNETIC SWITCH MMS, C-SLOT NUMBER OF SWITCHING POINTS: 1 SWITCHING TYPE: PNP CLOSER CABLE LENGTH: 30 CM ELECTRICAL CONNECTION: M8 NOMINAL VOLTAGE: 24 V, 301417. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 25996445
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details