Weiss Technik North America, Inc. EA Series Altitude Test Chamber

Description
Weiss Techniks’ EA (temperature/altitud e) and EAH (temperature/altitud e/humidity) chambers are designed to allow the user to perform temperature, humidity, and altitude condition testing in one combined test chamber, with more than one condition created simultaneously to satisfy many types of test requirements. Our EA and EAH Series chambers are designed to simulate altitude conditions up to 100,000 ft. They are also designed to offer simultaneous temperature/altitude testing from site altitude to 65,000 ft. Humidity tests can be conducted at site altitude only. The EA/EAH chambers are available in 8, 18, 27, 40, and 64 cu. ft. models. If your requirements fall outside the realm of these standard sizes. Weiss Technik will design a chamber to meet your specific needs. Note: EAH models are constructed with an internal pressure member. EA Models can be quoted with an external pressure member construction. Product Features Dual air circulation system with solid stainless steel jack shafts Nichrome wire heating elements with fail safe fusible link Solid state heat switching Full front opening door Heavy duty hand wheel actuated door latching 8” thick walls Internal pressure member construction Solid state altitude sensor Interior light ETL (UL STD 508A) approved main power panel Instrumentation Precise Touchscreen Programmer/Controlle r Digital indication of set-point and temperature Type “T” thermocouple sensor RS232 and RS422 digital communications Event or alarm outputs Guaranteed soak and automatic hold Refrigeration System Water cooled condenser Copper tubing cooling coils with aluminum fins Cascade refrigeration system High temperature silphosed or silver soldered joints Semi-hermetic compressors HFC refrigerants Additional Options Stainless steel wire shelves Heavy duty casters Running time meter Refrigeration gauges Main power electrical disconnect switch Low watt density sheath heaters for temperature control above 35,000 ft. 3” I.D. weld neck access port with insulating plug and blank flange Refrigeration section quiet package Dry air purge Chart recorder Custom sizes available consult with your local salesperson Many options available – contact your local salesperson for complete list
Request a Quote
Description
Weiss Techniks’ EA (temperature/altitud e) and EAH (temperature/altitud e/humidity) chambers are designed to allow the user to perform temperature, humidity, and altitude condition testing in one combined test chamber, with more than one condition created simultaneously to satisfy many types of test requirements. Our EA and EAH Series chambers are designed to simulate altitude conditions up to 100,000 ft. They are also designed to offer simultaneous temperature/altitude testing from site altitude to 65,000 ft. Humidity tests can be conducted at site altitude only. The EA/EAH chambers are available in 8, 18, 27, 40, and 64 cu. ft. models. If your requirements fall outside the realm of these standard sizes. Weiss Technik will design a chamber to meet your specific needs. Note: EAH models are constructed with an internal pressure member. EA Models can be quoted with an external pressure member construction. Product Features Dual air circulation system with solid stainless steel jack shafts Nichrome wire heating elements with fail safe fusible link Solid state heat switching Full front opening door Heavy duty hand wheel actuated door latching 8” thick walls Internal pressure member construction Solid state altitude sensor Interior light ETL (UL STD 508A) approved main power panel Instrumentation Precise Touchscreen Programmer/Controlle r Digital indication of set-point and temperature Type “T” thermocouple sensor RS232 and RS422 digital communications Event or alarm outputs Guaranteed soak and automatic hold Refrigeration System Water cooled condenser Copper tubing cooling coils with aluminum fins Cascade refrigeration system High temperature silphosed or silver soldered joints Semi-hermetic compressors HFC refrigerants Additional Options Stainless steel wire shelves Heavy duty casters Running time meter Refrigeration gauges Main power electrical disconnect switch Low watt density sheath heaters for temperature control above 35,000 ft. 3” I.D. weld neck access port with insulating plug and blank flange Refrigeration section quiet package Dry air purge Chart recorder Custom sizes available consult with your local salesperson Many options available – contact your local salesperson for complete list
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EA Series Altitude Test Chamber -  - Weiss Technik North America, Inc.
Grand Rapids, MI, United States
EA Series Altitude Test Chamber
EA Series Altitude Test Chamber
Weiss Techniks’ EA (temperature/altitud e) and EAH (temperature/altitud e/humidity) chambers are designed to allow the user to perform temperature, humidity, and altitude condition testing in one combined test chamber, with more than one condition created simultaneously to satisfy many types of test requirements. Our EA and EAH Series chambers are designed to simulate altitude conditions up to 100,000 ft. They are also designed to offer simultaneous temperature/altitude testing from site altitude to 65,000 ft. Humidity tests can be conducted at site altitude only. The EA/EAH chambers are available in 8, 18, 27, 40, and 64 cu. ft. models. If your requirements fall outside the realm of these standard sizes. Weiss Technik will design a chamber to meet your specific needs. Note: EAH models are constructed with an internal pressure member. EA Models can be quoted with an external pressure member construction. Product Features Dual air circulation system with solid stainless steel jack shafts Nichrome wire heating elements with fail safe fusible link Solid state heat switching Full front opening door Heavy duty hand wheel actuated door latching 8” thick walls Internal pressure member construction Solid state altitude sensor Interior light ETL (UL STD 508A) approved main power panel Instrumentation Precise Touchscreen Programmer/Controlle r Digital indication of set-point and temperature Type “T” thermocouple sensor RS232 and RS422 digital communications Event or alarm outputs Guaranteed soak and automatic hold Refrigeration System Water cooled condenser Copper tubing cooling coils with aluminum fins Cascade refrigeration system High temperature silphosed or silver soldered joints Semi-hermetic compressors HFC refrigerants Additional Options Stainless steel wire shelves Heavy duty casters Running time meter Refrigeration gauges Main power electrical disconnect switch Low watt density sheath heaters for temperature control above 35,000 ft. 3” I.D. weld neck access port with insulating plug and blank flange Refrigeration section quiet package Dry air purge Chart recorder Custom sizes available consult with your local salesperson Many options available – contact your local salesperson for complete list

Weiss Techniks’ EA (temperature/altitude) and EAH (temperature/altitude/humidity) chambers are designed to allow the user to perform temperature, humidity, and altitude condition testing in one combined test chamber, with more than one condition created simultaneously to satisfy many types of test requirements.

Our EA and EAH Series chambers are designed to simulate altitude conditions up to 100,000 ft. They are also designed to offer simultaneous temperature/altitude testing from site altitude to 65,000 ft. Humidity tests can be conducted at site altitude only.

The EA/EAH chambers are available in 8, 18, 27, 40, and 64 cu. ft. models. If your requirements fall outside the realm of these standard sizes. Weiss Technik will design a chamber to meet your specific needs.

Note: EAH models are constructed with an internal pressure member. EA Models can be quoted with an external pressure member construction.

Product Features

  • Dual air circulation system with solid stainless steel jack shafts
  • Nichrome wire heating elements with fail safe fusible link
  • Solid state heat switching
  • Full front opening door
  • Heavy duty hand wheel actuated door latching
  • 8” thick walls
  • Internal pressure member construction
  • Solid state altitude sensor
  • Interior light
  • ETL (UL STD 508A) approved main power panel
  • Instrumentation
  • Precise Touchscreen Programmer/Controller
  • Digital indication of set-point and temperature
  • Type “T” thermocouple sensor
  • RS232 and RS422 digital communications
  • Event or alarm outputs
  • Guaranteed soak and automatic hold
  • Refrigeration System
  • Water cooled condenser
  • Copper tubing cooling coils with aluminum fins
  • Cascade refrigeration system
  • High temperature silphosed or silver soldered joints
  • Semi-hermetic compressors
  • HFC refrigerants

Additional Options

  • Stainless steel wire shelves
  • Heavy duty casters
  • Running time meter
  • Refrigeration gauges
  • Main power electrical disconnect switch
  • Low watt density sheath heaters for temperature control above 35,000 ft.
  • 3” I.D. weld neck access port with insulating plug and blank flange
  • Refrigeration section quiet package
  • Dry air purge
  • Chart recorder
  • Custom sizes available consult with your local salesperson
  • Many options available – contact your local salesperson for complete list
Supplier's Site

Technical Specifications

  Weiss Technik North America, Inc.
Product Category Environmental Test Chambers and Rooms
Product Name EA Series Altitude Test Chamber
Features Alarm; Recorder; Shelves
Unlock Full Specs
to access all available technical data

Similar Products

Endurance Series - Reach-In Temperature Humidity Test Chamber -  - Weiss Technik North America, Inc.
Specs
Features Windows
Temperature Control Cooling
View Details
Benchtop Temperature Test Chambers : LabEvent -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Benchtop
Parameters Temperature
View Details