Weiss Technik North America, Inc. Laboratory Test Chambers: LabEvent

Description
PCB’s, blister packs or lipstick – tests to stabilize and optimize the quality of products are indispensable in research and laboratories. Our laboratory test chambers were designed for this purpose in particular and allow reproducible temperature and climatic tests directly at the workplace. A high temperature range from -70°C to +180°C as well as high-quality processing and construction are crucial for reliable measurement results – of course, all in compliance with test standards such as DIN, ISO, MIL, IEC, DEF, ASTM, ICH Q1A and ICH Q1B Various climatic zones can be simulated with temperature ranges between +10°C and +95°C, and humidity ranges between 10% RH and 95% RH. The chambers with a test space volume of 34, 64, 100 and 150 liter work with alternating current and set the highest standards in terms of convenience, performance and features. Product Features New, eco-friendly refrigerant R449A WEBSeason® web-based user interface Flexible thanks to independent, adjustable temperature limiter Compact design saves space
Request a Quote Datasheet
Description
PCB’s, blister packs or lipstick – tests to stabilize and optimize the quality of products are indispensable in research and laboratories. Our laboratory test chambers were designed for this purpose in particular and allow reproducible temperature and climatic tests directly at the workplace. A high temperature range from -70°C to +180°C as well as high-quality processing and construction are crucial for reliable measurement results – of course, all in compliance with test standards such as DIN, ISO, MIL, IEC, DEF, ASTM, ICH Q1A and ICH Q1B Various climatic zones can be simulated with temperature ranges between +10°C and +95°C, and humidity ranges between 10% RH and 95% RH. The chambers with a test space volume of 34, 64, 100 and 150 liter work with alternating current and set the highest standards in terms of convenience, performance and features. Product Features New, eco-friendly refrigerant R449A WEBSeason® web-based user interface Flexible thanks to independent, adjustable temperature limiter Compact design saves space
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Test Chambers: LabEvent -  - Weiss Technik North America, Inc.
Grand Rapids, MI, United States
Laboratory Test Chambers: LabEvent
Laboratory Test Chambers: LabEvent
PCB’s, blister packs or lipstick – tests to stabilize and optimize the quality of products are indispensable in research and laboratories. Our laboratory test chambers were designed for this purpose in particular and allow reproducible temperature and climatic tests directly at the workplace. A high temperature range from -70°C to +180°C as well as high-quality processing and construction are crucial for reliable measurement results – of course, all in compliance with test standards such as DIN, ISO, MIL, IEC, DEF, ASTM, ICH Q1A and ICH Q1B Various climatic zones can be simulated with temperature ranges between +10°C and +95°C, and humidity ranges between 10% RH and 95% RH. The chambers with a test space volume of 34, 64, 100 and 150 liter work with alternating current and set the highest standards in terms of convenience, performance and features. Product Features New, eco-friendly refrigerant R449A WEBSeason® web-based user interface Flexible thanks to independent, adjustable temperature limiter Compact design saves space

PCB’s, blister packs or lipstick – tests to stabilize and optimize the quality of products are indispensable in research and laboratories. Our laboratory test chambers were designed for this purpose in particular and allow reproducible temperature and climatic tests directly at the workplace. A high temperature range from -70°C to +180°C as well as high-quality processing and construction are crucial for reliable measurement results – of course, all in compliance with test standards such as DIN, ISO, MIL, IEC, DEF, ASTM, ICH Q1A and ICH Q1B Various climatic zones can be simulated with temperature ranges between +10°C and +95°C, and humidity ranges between 10% RH and 95% RH. The chambers with a test space volume of 34, 64, 100 and 150 liter work with alternating current and set the highest standards in terms of convenience, performance and features.

Product Features

  • New, eco-friendly refrigerant R449A
  • WEBSeason® web-based user interface
  • Flexible thanks to independent, adjustable temperature limiter
  • Compact design saves space
Supplier's Site Datasheet

Technical Specifications

  Weiss Technik North America, Inc.
Product Category Environmental Test Chambers and Rooms
Product Name Laboratory Test Chambers: LabEvent
Unlock Full Specs
to access all available technical data

Similar Products

Stability Test Chambers - PharmaEvent -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Features Shelves
Temperature Control Cooling
View Details
Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Room
View Details
Vacuum Test Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Reach-In
Temperature Control Cooling
View Details
EA Series Altitude Test Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Features Alarm; Recorder; Shelves
Temperature Control Cooling
View Details