Schoelly Imaging Inc. Uretoscope HDScope 2.9 x 302 mm, 0°, Wide Angle

Description
HDScope 2.9 x 302 mm, 0°, wide angle
Description
HDScope 2.9 x 302 mm, 0°, wide angle

Suppliers

Company
Product
Description
Supplier Links
Uretoscope - HDScope 2.9 x 302 mm, 0°, Wide Angle - Schoelly Imaging Inc.
Worcester, MA, USA
Uretoscope
HDScope 2.9 x 302 mm, 0°, Wide Angle
Uretoscope HDScope 2.9 x 302 mm, 0°, Wide Angle
HDScope 2.9 x 302 mm, 0°, wide angle

HDScope 2.9 x 302 mm, 0°, wide angle

Hysteroscope - HDScope 2.9 x 302 mm, 0°, Wide Angle - Schoelly Imaging Inc.
Worcester, MA, USA
Hysteroscope
HDScope 2.9 x 302 mm, 0°, Wide Angle
Hysteroscope HDScope 2.9 x 302 mm, 0°, Wide Angle
HDScope 2.9 x 302 mm, 0°, wide angle

HDScope 2.9 x 302 mm, 0°, wide angle

Technical Specifications

  Schoelly Imaging Inc.
Product Category Medical Equipment and Supplies
Product Number HDScope 2.9 x 302 mm, 0°, Wide Angle
Product Name Uretoscope
Unlock Full Specs
to access all available technical data

Similar Products