Schoelly Imaging Inc. Laparoscope HDScope 10 mm, View. Dir. 45°, Wide Angle

Description
HDScope 10 mm, view. dir. 45°, wide angle
Description
HDScope 10 mm, view. dir. 45°, wide angle

Suppliers

Company
Product
Description
Supplier Links
Laparoscope - HDScope 10 mm, View. Dir. 45°, Wide Angle - Schoelly Imaging Inc.
Worcester, MA, USA
Laparoscope
HDScope 10 mm, View. Dir. 45°, Wide Angle
Laparoscope HDScope 10 mm, View. Dir. 45°, Wide Angle
HDScope 10 mm, view. dir. 45°, wide angle

HDScope 10 mm, view. dir. 45°, wide angle

Hysteroscope - HDScope 10 mm, View. Dir. 45°, Wide Angle - Schoelly Imaging Inc.
Worcester, MA, USA
Hysteroscope
HDScope 10 mm, View. Dir. 45°, Wide Angle
Hysteroscope HDScope 10 mm, View. Dir. 45°, Wide Angle
HDScope 10 mm, view. dir. 45°, wide angle

HDScope 10 mm, view. dir. 45°, wide angle

Technical Specifications

  Schoelly Imaging Inc.
Product Category Medical Equipment and Supplies
Product Number HDScope 10 mm, View. Dir. 45°, Wide Angle
Product Name Laparoscope
Unlock Full Specs
to access all available technical data

Similar Products