Storage Tray 500 x 115 x 100
| Schoeller Arca Systems, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 9121.905 |
| Product Name | Storage Tray 500 x 115 x 100 |
| Container Type | Trays |
| Material | Polypropylene (PP) |
| Application | General |
| Volume Capacity | 1.16 gallons (4.4 liters) |