Schoeller Arca Systems, Inc. EOS 6080 L 3R 6101.502

Description
EOS 6080 L 3R
Description
EOS 6080 L 3R

Suppliers

Company
Product
Description
Supplier Links
EOS 6080 L 3R - 6101.502 - Schoeller Arca Systems, Inc.
Skokie, IL, USA
EOS 6080 L 3R
6101.502
EOS 6080 L 3R 6101.502
EOS 6080 L 3R

EOS 6080 L 3R

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 6101.502
Product Name EOS 6080 L 3R
Size 800 x 600
Pallet Weight 8.16 lbs (3.7 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 22.5 lbs (10.2 kg)
View Details