Schoeller Arca Systems, Inc. EOS 1212 L 1856.508

Description
EOS 1212 L
Description
EOS 1212 L

Suppliers

Company
Product
Description
Supplier Links
EOS 1212 L 1856.508
EOS 1212 L

EOS 1212 L

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 1856.508
Product Name EOS 1212 L
Size 1200 x 1200
Pallet Weight 17.64 lbs (8 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® 4-Drum Poly Spill Containment Pallet - PAK210 - New Pig Corporation
Specs
Size 51" W x 51" L x 10" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
 - 44 x 56 BulkPal 2.5
Specs
Size 44"x56"
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
View Details
Four Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details