Schneider Electric Cable Gland Entry For Limit Switch, Pg 11, Plastic; Thread Size Imperial Telemecanique Sensors ZCPEG11

Description
CABLE GLAND ENTRY FOR LIMIT SWITCH, PG 11, PLASTIC; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND ENTRY FOR LIMIT SWITCH, PG 11, PLASTIC; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Entry For Limit Switch, Pg 11, Plastic; Thread Size Imperial Telemecanique Sensors - 06H0588 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Entry For Limit Switch, Pg 11, Plastic; Thread Size Imperial Telemecanique Sensors
06H0588
Cable Gland Entry For Limit Switch, Pg 11, Plastic; Thread Size Imperial Telemecanique Sensors 06H0588
CABLE GLAND ENTRY FOR LIMIT SWITCH, PG 11, PLASTIC; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND ENTRY FOR LIMIT SWITCH, PG 11, PLASTIC; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 06H0588
Product Name Cable Gland Entry For Limit Switch, Pg 11, Plastic; Thread Size Imperial Telemecanique Sensors
Application Cable & Wire; Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601064R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2101342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
View Details