Schneider Electric For Use With Telemecanique Sensors ZCP28

Description
For Use With:Schneider XCKP Series Limit Switches; Product Range:OsiSense XC Series; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet
Description
For Use With:Schneider XCKP Series Limit Switches; Product Range:OsiSense XC Series; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Contact Voltage DC Max:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Use With Telemecanique Sensors - 64M3756 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Telemecanique Sensors
64M3756
For Use With Telemecanique Sensors 64M3756
For Use With:Schneider XCKP Series Limit Switches; Product Range:OsiSense XC Series; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Contact Voltage DC Max:250V RoHS Compliant: Yes

For Use With:Schneider XCKP Series Limit Switches; Product Range:OsiSense XC Series; Contact Current AC Max:1.5A; Contact Voltage AC Max:240V; Contact Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 64M3756
Product Name For Use With Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers