Schneider Electric Limit Switch; For Use With Telemecanique Sensors ZCP21

Description
LIMIT SWITCH; For Use With:Schneider XCKP Series Snap Action Limit Switches; Product Range:-; Contact Configuration:DPST-1 NO, SPST-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Switch Operation:Snap Action RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH; For Use With:Schneider XCKP Series Snap Action Limit Switches; Product Range:-; Contact Configuration:DPST-1 NO, SPST-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Switch Operation:Snap Action RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch; For Use With Telemecanique Sensors - 06H0590 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch; For Use With Telemecanique Sensors
06H0590
Limit Switch; For Use With Telemecanique Sensors 06H0590
LIMIT SWITCH; For Use With:Schneider XCKP Series Snap Action Limit Switches; Product Range:-; Contact Configuration:DPST-1 NO, SPST-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Switch Operation:Snap Action RoHS Compliant: Yes

LIMIT SWITCH; For Use With:Schneider XCKP Series Snap Action Limit Switches; Product Range:-; Contact Configuration:DPST-1NO, SPST-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Switch Operation:Snap Action RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06H0590
Product Name Limit Switch; For Use With Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16K6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details