Schneider Electric Actuator, Limit Switch; For Use With Square D By Schneider Electric ZCMV21D44

Description
ACTUATOR, LIMIT SWITCH; For Use With:Schneider XCMV & XCMD Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes
Description
ACTUATOR, LIMIT SWITCH; For Use With:Schneider XCMV & XCMD Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Actuator, Limit Switch; For Use With Square D By Schneider Electric - 40AH0333 - Newark, An Avnet Company
Chicago, IL, United States
Actuator, Limit Switch; For Use With Square D By Schneider Electric
40AH0333
Actuator, Limit Switch; For Use With Square D By Schneider Electric 40AH0333
ACTUATOR, LIMIT SWITCH; For Use With:Schneider XCMV & XCMD Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes

ACTUATOR, LIMIT SWITCH; For Use With:Schneider XCMV & XCMD Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH0333
Product Name Actuator, Limit Switch; For Use With Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
3 suppliers