Schneider Electric Switch, Miniature, BODY, METAL, 1 NO-1 NC CONTACTS, Snap Action, 2 M CABLE ZCMD21L2

Description
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 16 × 59 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required
Description
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 16 × 59 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required

Suppliers

Company
Product
Description
Supplier Links
Switch, Miniature, BODY, METAL, 1 NO-1 NC CONTACTS, Snap Action, 2 M CABLE - 70006936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature, BODY, METAL, 1 NO-1 NC CONTACTS, Snap Action, 2 M CABLE
70006936
Switch, Miniature, BODY, METAL, 1 NO-1 NC CONTACTS, Snap Action, 2 M CABLE 70006936
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 16 × 59 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required

More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features:

  • Plastic or Metal Enclosure Options
  • Distance Between Mounting Holes: 20 mm
  • Sealing: IP66 and IP67, When Properly Assembled
  • Body Dimensions (W × D × H, mm): 30 × 16 × 59 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70006936
Product Name Switch, Miniature, BODY, METAL, 1 NO-1 NC CONTACTS, Snap Action, 2 M CABLE
Actuator Style Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1022791 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 8046243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details