Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
SCHNEIDER ELECTRIC
ZCKJD39H29 -- LIMIT SWITCH 240VAC 5A METAL ZCK SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Limit Switch 240Vac 5A Metal Zck Square D By Schneider Electric
ZCKJD39H29
Description
LIMIT SWITCH 240VAC 5A METAL ZCK
Newark, An Avnet Company
Done
Description
LIMIT SWITCH 240VAC 5A METAL ZCK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Limit Switch 240Vac 5A Metal Zck Square D By Schneider Electric
02AC9402
Limit Switch 240Vac 5A Metal Zck Square D By Schneider Electric
02AC9402
LIMIT SWITCH 240VAC 5A METAL ZCK
LIMIT SWITCH 240VAC 5A METAL ZCK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
02AC9402
Product Name
Limit Switch 240Vac 5A Metal Zck Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Solid State Relays
1-1393030-8
Specs
Approvals
EU ELV Compliant with Exemptions; RoHS
Operating Temp
-40 to 176 F (-40 to 80 C)
View Details
2
suppliers
Beckhoff Automation LLC
ZB2602 | Relay with manual operation
View Details
Finder S.p.A. con unico socio
Type 38.11 - Relay Interface Module
381170244050
Specs
Mounting
Socket or Plug-in Style
Throw
Double Throw
Approvals
IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details
RS Components, Ltd.
Electromechanical Interface Relays
2824479
Specs
Poles
Single Pole (SP)
Number if >4
1 #
Throw
Double Throw
View Details