Schneider Electric Limit Switch Body, Ip66; For Use With Telemecanique Sensors ZCKJ1H29

Description
LIMIT SWITCH BODY, IP66; For Use With:Schneider XCKJ Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH BODY, IP66; For Use With:Schneider XCKJ Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Body, Ip66; For Use With Telemecanique Sensors - 80C8667 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch Body, Ip66; For Use With Telemecanique Sensors
80C8667
Limit Switch Body, Ip66; For Use With Telemecanique Sensors 80C8667
LIMIT SWITCH BODY, IP66; For Use With:Schneider XCKJ Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes

LIMIT SWITCH BODY, IP66; For Use With:Schneider XCKJ Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 80C8667
Product Name Limit Switch Body, Ip66; For Use With Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers