ZBVJ45 is a red light block with an integral LED, designed for direct 12 V AC/DC operation, featuring spring clamp terminals and front mounting. It has a rated supply voltage of 12 V AC/DC with operating limits of 10 to 15 V DC and 10.2 to 13.8 V AC, consuming 18 mA. The device offers a service life of 100,000 hours at rated voltage and 25 °C, complies with IP20 protection per IEC 60529, and meets EN/IEC 60947-1, -5-1, -5-4, -5-5, JIS C 4520, UL 508, and CSA C22.2 No 14 standards. Operating temperature ranges from -25 to 70 °C, with storage from -40 to 70 °C. It withstands 2 kV fast transients, 10 V/m electromagnetic fields, 6 kV contact and 8 kV air electrostatic discharge, and 1 kV surges per IEC 61000-4 standards. The part weighs 0.017 kg and is compatible with Harmony XB4 and XB5 ranges.
12V AC/DC, LED, RED WITH SPRING CLAMP
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11R2157 |
| Product Name | 12V Ac/dc, Led, Red With Spring Clamp Schneider Electric |