The ZBVB15 is a LED light block for indicator signaling, rated for 24 V AC/DC operation with a nominal current consumption of 18 mA and an LED lifespan of 100,000 hours at 25 °C. It features a front-mount installation with leverlock connections, operates within an ambient temperature range of -25 °C to 70 °C, and has an IP20 protection rating per IEC 60529. The unit is certified to EN/IEC 60947-1, -5-1, -5-4, -5-5, JIS C 4520, UL 508, and CSA C22.2 No 14 standards, and meets electromagnetic compatibility requirements including 6 kV contact and 8 kV air discharge per IEC 61000-4-2, 2 kV fast transients per IEC 61000-4-4, and 10 V/m radiated field immunity per IEC 61000-4-3. It weighs 0.016 kg and includes a white LED light source.
24V AC/DC, LED, WHITE, WITH SPRING CLAMP
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7746 |
| Product Name | 24V Ac/dc, Led, White, With Spring Clamp Schneider Electric |