Schneider Electric Protection Cover, Metal, Ip65/ip67/ip69K; Accessory Type Schneider Electric ZBSP3

Description
PROTECTION COVER, METAL, IP65/IP67/IP69K; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, METAL, IP65/IP67/IP69K; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Metal, Ip65/ip67/ip69K; Accessory Type Schneider Electric - 49AC2996 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Metal, Ip65/ip67/ip69K; Accessory Type Schneider Electric
49AC2996
Protection Cover, Metal, Ip65/ip67/ip69K; Accessory Type Schneider Electric 49AC2996
PROTECTION COVER, METAL, IP65/IP67/IP69K; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PROTECTION COVER, METAL, IP65/IP67/IP69K; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 49AC2996
Product Name Protection Cover, Metal, Ip65/ip67/ip69K; Accessory Type Schneider Electric
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
SB ® 175 Dust Cover Red - 134G2 - Anderson Power Products
Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
Cover - 897-2001 - WAGO
Specs
Type Cap
Width 0.7953 inch (20.2 mm)
Length 0.7953 inch (20.2 mm)
View Details
D Sub Backshells - 5444045A - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details