Schneider Electric Protection Cover ZBSP1

Description
PROTECTION COVER, HARMONY XB5, PLASTIC MATERIAL, BLACK, FOR RJ45 AND USB PORTS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PROTECTION COVER, HARMONY XB5, PLASTIC MATERIAL, BLACK, FOR RJ45 AND USB PORTS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover - 90202079 - Radwell International
Willingboro, NJ, United States
Protection Cover
90202079
Protection Cover 90202079
PROTECTION COVER, HARMONY XB5, PLASTIC MATERIAL, BLACK, FOR RJ45 AND USB PORTS. FREE 2 YEAR RADWELL WARRANTY

PROTECTION COVER, HARMONY XB5, PLASTIC MATERIAL, BLACK, FOR RJ45 AND USB PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric - 66AH7872 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric
66AH7872
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric 66AH7872
PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:Schneider Harmony XB5 Series USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:Schneider Harmony XB5 Series USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric - 49AC2994 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric
49AC2994
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric 49AC2994
PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 90202079 66AH7872
Product Name Protection Cover Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric
Type Cap Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Assembly, Small, Polystyrene - 643 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details
D Sub Backshells - 2837805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
4 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.2 inch (56 mm)
View Details