Schneider Electric WiFi Antennas ZBRA2

Description
Schneider Electric ZBRA2
Request a Quote Datasheet
Description
Schneider Electric ZBRA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 8198726 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
8198726
WiFi Antennas 8198726
Schneider Electric ZBRA2

Schneider Electric ZBRA2

Supplier's Site
Sheung Wan, Hong Kong
Antennas
ZBRA2
Antennas ZBRA2
Antennas PASSIVE ANTENNA FOR ZBRN1 & ZBRN2

Antennas PASSIVE ANTENNA FOR ZBRN1 & ZBRN2

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 8198726 ZBRA2
Product Name WiFi Antennas Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details