The ZB6Z5B is a single contact block for Harmony XB6 push-buttons or selector switches, with a 1NO + 1NC slow-break contact configuration and Faston terminals (2.8 x 0.5 mm). It is housed in a plastic body with a 18 mm width, 18 mm height, and 40 mm depth, weighing 0.006 kg. The contacts are silver alloy with positive opening per EN/IEC 60947-5-1 appendix K. Rated for 3 A at 120 V AC-15, 1.5 A at 240 V AC-15, and 0.1 A at 250 V DC-13, it supports up to 1,000,000 electrical cycles. It complies with IP65 protection, operates from -25 to 70 °C, and meets EN/IEC 60947-5-1, UL 508, CSA C22.2 No. 14, and JIS standards. Certification includes CCC, CSA, UL, and GOST.
CONTACT BLOCK; 16MM NO,NC CONT 65168-011
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C9049 |
| Product Name | Contact Block; 16Mm No,nc Cont 65168-011 Schneider Electric |