The ZB6EB6B is a blue light block with an integral LED, designed for pilot light applications in the Harmony XB6 series, operating on a supply voltage of 12 to 24 V AC/DC with a current consumption of 15 mA. It has Faston terminals (2.8 x 0.5 mm), an operating temperature range of -25 to 70 °C, and can be mounted in any position. The device is rated for 250 V insulation voltage and 4 kV impulse withstand, with electrical shock protection class II. It complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14 standards. The unit measures 14 mm in height and 58 mm in depth, weighs 3 g, and has a 18-month warranty. The part is rated for 1 kV surge in contact and 2 kV in free air, and meets IEC 61000-4-3 and IEC 61000-4-4 immunity requirements.
16MM LT MOD BLU 65168-008 ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8699 |
| Product Name | 16Mm Lt Mod Blu 65168-008 Rohs Compliant Schneider Electric |